Welwyn Components, Ltd. Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4K32MT1

Description
RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0094
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0094
RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0093
Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0093
RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 20%, 0.25W, 0805, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0094
Product Name Res, 4K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details