Welwyn Components, Ltd. Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4K02KT3

Description
RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7777
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7777
RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0090
Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0090
RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 10%, 0.25W, 0805, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7777
Product Name Res, 4K02, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details