Welwyn Components, Ltd. Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-49K9KT3

Description
RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7832
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7832
RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2856
Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2856
RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 49K9, 10%, 0.25W, 0805, THICK FILM; Resistance:49.9kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7832
Product Name Res, 49K9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details