Welwyn Components, Ltd. Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-48R7KT3

Description
RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7626
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7626
RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0180
Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0180
RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 10%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7626
Product Name Res, 48R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers