Welwyn Components, Ltd. Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-48R7JT3

Description
RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2704
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2704
RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2854
Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2854
RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 5%, 0.25W, 0805, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2704
Product Name Res, 48R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details