Welwyn Components, Ltd. Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-45R3MT3

Description
RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2688
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2688
RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7593
Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7593
RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 20%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2688
Product Name Res, 45R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details