Welwyn Components, Ltd. Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-45R3KT3

Description
RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0235
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0235
RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7592
Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7592
RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0235
Product Name Res, 45R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details