Welwyn Components, Ltd. Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-45R3JT3

Description
RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0114
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0114
RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2687
Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2687
RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45R3, 5%, 0.25W, 0805, THICK FILM; Resistance:45.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0114
Product Name Res, 45R3, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details