Welwyn Components, Ltd. Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-45K3KT3

Description
RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7722
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7722
RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7591
Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7591
RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 10%, 0.25W, 0805, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7722
Product Name Res, 45K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details