Welwyn Components, Ltd. Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-44R2KT1

Description
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2711
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2711
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7718
Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7718
RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 10%, 0.25W, 0805, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2711
Product Name Res, 44R2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details