Welwyn Components, Ltd. Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-43R2JT1

Description
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2678
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2678
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0155
Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0155
RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43R2, 5%, 0.25W, 0805, THICK FILM; Resistance:43.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2678
Product Name Res, 43R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details