Welwyn Components, Ltd. Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-43KMT1

Description
RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7803
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7803
RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5931
Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5931
RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 43K, 20%, 0.25W, 0805, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7803
Product Name Res, 43K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers