Welwyn Components, Ltd. Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-412KMT1

Description
RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0219
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0219
RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7701
Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7701
RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 20%, 0.25W, 0805, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0219
Product Name Res, 412K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details