Welwyn Components, Ltd. Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-40K2MT1

Description
RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0141
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0141
RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7693
Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7693
RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 20%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0141
Product Name Res, 40K2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details