Welwyn Components, Ltd. Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-40K2JT1

Description
RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2700
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2700
RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2663
Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2663
RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 40K2, 5%, 0.25W, 0805, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2700
Product Name Res, 40K2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details