Welwyn Components, Ltd. Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-3R65JT1

Description
RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3R65, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 3.65 ohms with a tolerance of ±5%. The power rating is 0.25 watts at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The component is packaged on 8mm carrier tape, facilitating automated handling and assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 3R65, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 3.65 ohms with a tolerance of ±5%. The power rating is 0.25 watts at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various environmental conditions. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The component is packaged on 8mm carrier tape, facilitating automated handling and assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7500
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7500
RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5093
Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5093
RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R65, 5%, 0.25W, 0805, THICK FILM; Resistance:3.65ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7500
Product Name Res, 3R65, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details