Welwyn Components, Ltd. Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-3R3KT3

Description
RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0057
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0057
RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0056
Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0056
RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3R3, 10%, 0.25W, 0805, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0057
Product Name Res, 3R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details