Welwyn Components, Ltd. Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-3K48MT3

Description
RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2686
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2686
RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0033
Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0033
RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 20%, 0.25W, 0805, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2686
Product Name Res, 3K48, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details