Welwyn Components, Ltd. Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-38K3MT3

Description
RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2762
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2762
RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4490
Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4490
RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 20%, 0.25W, 0805, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2762
Product Name Res, 38K3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details