Welwyn Components, Ltd. Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-37K4MT3

Description
RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0178
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0178
RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5260
Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5260
RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 20%, 0.25W, 0805, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0178
Product Name Res, 37K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers