Welwyn Components, Ltd. Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-36RKT1

Description
RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0081
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0081
RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2596
Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2596
RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R, 10%, 0.25W, 0805, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0081
Product Name Res, 36R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details