Welwyn Components, Ltd. Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-365KMT1

Description
RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5154
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5154
RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5153
Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5153
RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 365K, 20%, 0.25W, 0805, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5154
Product Name Res, 365K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details