Welwyn Components, Ltd. Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-35K7KT3

Description
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0086
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0086
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7537
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7537
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0086
Product Name Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details