Welwyn Components, Ltd. Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-35K7KT1

Description
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5896
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5896
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7642
Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7642
RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 10%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5896
Product Name Res, 35K7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details