Welwyn Components, Ltd. Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-35K7JT3

Description
RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7536
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7536
RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7758
Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7758
RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 5%, 0.25W, 0805, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7536
Product Name Res, 35K7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details