Welwyn Components, Ltd. Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-357KMT3

Description
RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2593
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2593
RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2750
Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2750
RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357K, 20%, 0.25W, 0805, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2593
Product Name Res, 357K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details