Welwyn Components, Ltd. Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-34RMT3

Description
RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5135
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5135
RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5244
Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5244
RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34R, 20%, 0.25W, 0805, THICK FILM; Resistance:34ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5135
Product Name Res, 34R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details