Welwyn Components, Ltd. Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-348KJT1

Description
RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7639
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7639
RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0163
Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0163
RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348K, 5%, 0.25W, 0805, THICK FILM; Resistance:348kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7639
Product Name Res, 348K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers