Welwyn Components, Ltd. Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-340RJT1

Description
RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1585
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1585
RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0161
Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0161
RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 5%, 0.25W, 0805, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1585
Product Name Res, 340R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details