Welwyn Components, Ltd. Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-332KMT3

Description
RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7746
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7746
RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0155
Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0155
RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332K, 20%, 0.25W, 0805, THICK FILM; Resistance:332kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7746
Product Name Res, 332K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details