Welwyn Components, Ltd. Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-32R4MT1

Description
RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5232
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5232
RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4471
Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4471
RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 20%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5232
Product Name Res, 32R4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details