Welwyn Components, Ltd. Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-32R4JT1

Description
RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7627
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7627
RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0075
Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0075
RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32R4, 5%, 0.25W, 0805, THICK FILM; Resistance:32.4ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7627
Product Name Res, 32R4, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details