Welwyn Components, Ltd. Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-31R6MT1

Description
RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2660
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2660
RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4469
Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4469
RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2660
Product Name Res, 31R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details