Welwyn Components, Ltd. Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-31K6MT1

Description
RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0071
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0071
RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1578
Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1578
RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31K6, 20%, 0.25W, 0805, THICK FILM; Resistance:31.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0071
Product Name Res, 31K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details