Welwyn Components, Ltd. Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-300KJT3

Description
RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7616
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7616
RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0063
Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0063
RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 5%, 0.25W, 0805, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7616
Product Name Res, 300K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers