The Res, 2R7, 10%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 2.7 ohms with a tolerance of ±10% and a power rating of 250mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This resistor is RoHS compliant and is supplied on 8mm carrier tape for ease of integration into automated assembly processes.
RES, 2R7, 10%, 0.25W, 0805, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 2R7, 10%, 0.25W, 0805, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH7501 |
| Product Name | Res, 2R7, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 2.7 ohms |