Welwyn Components, Ltd. Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2R0MT3

Description
RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7411
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7411
RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9929
Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9929
RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 20%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7411
Product Name Res, 2R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details