Welwyn Components, Ltd. Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2R0KT3

Description
RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5791
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5791
RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2583
Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2583
RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2R, 10%, 0.25W, 0805, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5791
Product Name Res, 2R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details