Welwyn Components, Ltd. Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2K32MT1

Description
RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4950
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4950
RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4380
Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4380
RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 20%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4950
Product Name Res, 2K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details