RES, 2K26, 10%, 0.25W, 0805, THICK FILM; Resistance:2.26kohm;
RES, 2K26, 10%, 0.25W, 0805, THICK FILM; Resistance:2.26kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH4949 |
| Product Name | Res, 2K26, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 2260 ohms |