Welwyn Components, Ltd. Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2K21JT1

Description
RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7469
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7469
RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2422
Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2422
RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 5%, 0.25W, 0805, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7469
Product Name Res, 2K21, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers