Welwyn Components, Ltd. Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2K15KT3

Description
RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5776
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5776
RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4377
Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4377
RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K15, 10%, 0.25W, 0805, THICK FILM; Resistance:2.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5776
Product Name Res, 2K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details