Welwyn Components, Ltd. Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-27KJT1

Description
RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4430
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4430
RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2662
Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2662
RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 27K, 5%, 0.25W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4430
Product Name Res, 27K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers