Welwyn Components, Ltd. Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-25K5MT3

Description
RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7464
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7464
RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7654
Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7654
RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 25K5, 20%, 0.25W, 0805, THICK FILM; Resistance:25.5kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7464
Product Name Res, 25K5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details