Welwyn Components, Ltd. Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-255RMT1

Description
RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7557
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7557
RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7556
Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7556
RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 20%, 0.25W, 0805, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7557
Product Name Res, 255R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details