Welwyn Components, Ltd. Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-24R3MT1

Description
RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7543
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7543
RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5032
Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5032
RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R3, 20%, 0.25W, 0805, THICK FILM; Resistance:24.3ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7543
Product Name Res, 24R3, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details