The Res, 243K, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 243 kΩ with a tolerance of ±20% and a power rating of 0.25W. The component is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The resistor can withstand a maximum operating temperature of 155°C and is compatible with Pb-free soldering processes. Additionally, it offers excellent pulse withstand performance and is resistant to sulphur-bearing gases, making it suitable for various demanding applications. The product is RoHS compliant and comes in an 0805 package size.
RES, 243K, 20%, 0.25W, 0805, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 243K, 20%, 0.25W, 0805, THICK FILM; Resistance:243kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH7458 |
| Product Name | Res, 243K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 243000 ohms |