Welwyn Components, Ltd. Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-240KMT1

Description
RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1549
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1549
RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0027
Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0027
RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240K, 20%, 0.25W, 0805, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1549
Product Name Res, 240K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details