Welwyn Components, Ltd. Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-232RKT3

Description
RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2613
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2613
RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0047
Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0047
RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 232R, 10%, 0.25W, 0805, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2613
Product Name Res, 232R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details