Welwyn Components, Ltd. Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-22R1JT3

Description
RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9965
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9965
RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7439
Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7439
RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22R1, 5%, 0.25W, 0805, THICK FILM; Resistance:22.1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9965
Product Name Res, 22R1, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details